Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2610FSS73

Description
EGN-3-80 261 1% RWR80N2610FS S73
Request a Quote Datasheet
Description
EGN-3-80 261 1% RWR80N2610FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2610FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2610FSS73
Wirewound Resistors 3110-RWR80N2610FSS73
EGN-3-80 261 1% RWR80N2610FS S73

EGN-3-80 261 1% RWR80N2610FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2610FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2610FSS73-ND
Through Hole Resistors RWR80N2610FSS73-ND
261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 261 OHM 2W 1% WW AXIAL - RWR80N2610FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR80N2610FSS73
RES 261 OHM 2W 1% WW AXIAL RWR80N2610FSS73
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2610FSS73 RWR80N2610FSS73-ND RWR80N2610FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers