Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2610FRB12

Description
EGN-3-80 261 1% RWR80N2610FR B12
Request a Quote Datasheet
Description
EGN-3-80 261 1% RWR80N2610FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2610FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2610FRB12
Wirewound Resistors 3110-RWR80N2610FRB12
EGN-3-80 261 1% RWR80N2610FR B12

EGN-3-80 261 1% RWR80N2610FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2610FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2610FRB12-ND
Through Hole Resistors RWR80N2610FRB12-ND
261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

261 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 261 OHM 2W 1% WW AXIAL - RWR80N2610FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 2W 1% WW AXIAL
RWR80N2610FRB12
RES 261 OHM 2W 1% WW AXIAL RWR80N2610FRB12
RES 261ohm 2W 1% WW AXIAL

RES 261ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2610FRB12 RWR80N2610FRB12-ND RWR80N2610FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 261 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details