Vishay Intertechnology, Inc. Through Hole Resistors RWR80N25R5FRBSL

Description
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N25R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N25R5FRBSL-ND
Through Hole Resistors RWR80N25R5FRBSL-ND
25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 25.5 OHM 2W 1% WW AXIAL - RWR80N25R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 2W 1% WW AXIAL
RWR80N25R5FRBSL
RES 25.5 OHM 2W 1% WW AXIAL RWR80N25R5FRBSL
RES 25.5ohm 2W 1% WW AXIAL

RES 25.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N25R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N25R5FRBSL
Wirewound Resistors 3110-RWR80N25R5FRBSL
EGN-3-80 25.5 1% RWR80N25R5FR BSL

EGN-3-80 25.5 1% RWR80N25R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N25R5FRBSL-ND RWR80N25R5FRBSL 3110-RWR80N25R5FRBSL
Product Name Through Hole Resistors RES 25.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details