Vishay Intertechnology, Inc. RES 255 OHM 2W 1% WW AXIAL RWR80N2550FSB12

Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 255ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 2W 1% WW AXIAL - RWR80N2550FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 2W 1% WW AXIAL
RWR80N2550FSB12
RES 255 OHM 2W 1% WW AXIAL RWR80N2550FSB12
RES 255ohm 2W 1% WW AXIAL

RES 255ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2550FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2550FSB12
Wirewound Resistors 3110-RWR80N2550FSB12
EGN-3-80 255 1% RWR80N2550FS B12

EGN-3-80 255 1% RWR80N2550FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2550FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2550FSB12-ND
Through Hole Resistors RWR80N2550FSB12-ND
255 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

255 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2550FSB12 3110-RWR80N2550FSB12 RWR80N2550FSB12-ND
Product Name RES 255 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details