Vishay Intertechnology, Inc. Wirewound Resistors RWR80N24R9FRBSL

Description
EGN-3-80 24.9 1% RWR80N24R9FR BSL
Request a Quote Datasheet
Description
EGN-3-80 24.9 1% RWR80N24R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N24R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N24R9FRBSL
Wirewound Resistors 3110-RWR80N24R9FRBSL
EGN-3-80 24.9 1% RWR80N24R9FR BSL

EGN-3-80 24.9 1% RWR80N24R9FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N24R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N24R9FRBSL-ND
Through Hole Resistors RWR80N24R9FRBSL-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR80N24R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR80N24R9FRBSL
RES 24.9 OHM 2W 1% WW AXIAL RWR80N24R9FRBSL
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N24R9FRBSL RWR80N24R9FRBSL-ND RWR80N24R9FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 24.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details