Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2490FSRSL

Description
EGN-3-80 249 1% RWR80N2490FS RSL
Request a Quote Datasheet
Description
EGN-3-80 249 1% RWR80N2490FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2490FSRSL
Wirewound Resistors 3110-RWR80N2490FSRSL
EGN-3-80 249 1% RWR80N2490FS RSL

EGN-3-80 249 1% RWR80N2490FS RSL

Supplier's Site Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR80N2490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR80N2490FSRSL
RES 249 OHM 2W 1% WW AXIAL RWR80N2490FSRSL
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2490FSRSL-ND
Through Hole Resistors RWR80N2490FSRSL-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2490FSRSL RWR80N2490FSRSL RWR80N2490FSRSL-ND
Product Name Wirewound Resistors RES 249 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details