Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2490FRBSL

Description
EGN-3-80 249 1% RWR80N2490FR BSL
Request a Quote Datasheet
Description
EGN-3-80 249 1% RWR80N2490FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2490FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2490FRBSL
Wirewound Resistors 3110-RWR80N2490FRBSL
EGN-3-80 249 1% RWR80N2490FR BSL

EGN-3-80 249 1% RWR80N2490FR BSL

Supplier's Site Datasheet
RES 249 OHM 2W 1% WW AXIAL - RWR80N2490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 1% WW AXIAL
RWR80N2490FRBSL
RES 249 OHM 2W 1% WW AXIAL RWR80N2490FRBSL
RES 249ohm 2W 1% WW AXIAL

RES 249ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2490FRBSL-ND
Through Hole Resistors RWR80N2490FRBSL-ND
249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2490FRBSL RWR80N2490FRBSL RWR80N2490FRBSL-ND
Product Name Wirewound Resistors RES 249 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details