Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2490BSS73

Description
EGN-3-80 249 .1% RWR80N2490BS S73
Request a Quote Datasheet
Description
EGN-3-80 249 .1% RWR80N2490BS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2490BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2490BSS73
Wirewound Resistors 3110-RWR80N2490BSS73
EGN-3-80 249 .1% RWR80N2490BS S73

EGN-3-80 249 .1% RWR80N2490BS S73

Supplier's Site Datasheet
RES 249 OHM 2W 0.1% WW AXIAL - RWR80N2490BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 0.1% WW AXIAL
RWR80N2490BSS73
RES 249 OHM 2W 0.1% WW AXIAL RWR80N2490BSS73
RES 249ohm 2W 0.1% WW AXIAL

RES 249ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2490BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2490BSS73-ND
Through Hole Resistors RWR80N2490BSS73-ND
249 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2490BSS73 RWR80N2490BSS73 RWR80N2490BSS73-ND
Product Name Wirewound Resistors RES 249 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details