Vishay Intertechnology, Inc. RES 249 OHM 2W 0.1% WW AXIAL RWR80N2490BSBSL

Description
RES 249ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 2W 0.1% WW AXIAL - RWR80N2490BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 2W 0.1% WW AXIAL
RWR80N2490BSBSL
RES 249 OHM 2W 0.1% WW AXIAL RWR80N2490BSBSL
RES 249ohm 2W 0.1% WW AXIAL

RES 249ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2490BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2490BSBSL-ND
Through Hole Resistors RWR80N2490BSBSL-ND
249 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N2490BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2490BSBSL
Wirewound Resistors 3110-RWR80N2490BSBSL
EGN-3-80 249 .1% RWR80N2490BS BSL

EGN-3-80 249 .1% RWR80N2490BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N2490BSBSL RWR80N2490BSBSL-ND 3110-RWR80N2490BSBSL
Product Name RES 249 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details