Vishay Intertechnology, Inc. Wirewound Resistors RWR80N23R7FRS73

Description
EGN-3-80 23.7 1% RWR80N23R7FR S73
Request a Quote Datasheet
Description
EGN-3-80 23.7 1% RWR80N23R7FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N23R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N23R7FRS73
Wirewound Resistors 3110-RWR80N23R7FRS73
EGN-3-80 23.7 1% RWR80N23R7FR S73

EGN-3-80 23.7 1% RWR80N23R7FR S73

Supplier's Site Datasheet
RES 23.7 OHM 2W 1% WW AXIAL - RWR80N23R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 2W 1% WW AXIAL
RWR80N23R7FRS73
RES 23.7 OHM 2W 1% WW AXIAL RWR80N23R7FRS73
RES 23.7ohm 2W 1% WW AXIAL

RES 23.7ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N23R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N23R7FRS73-ND
Through Hole Resistors RWR80N23R7FRS73-ND
23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

23.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N23R7FRS73 RWR80N23R7FRS73 RWR80N23R7FRS73-ND
Product Name Wirewound Resistors RES 23.7 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details