Vishay Intertechnology, Inc. Through Hole Resistors RWR80N2370FRB12

Description
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N2370FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2370FRB12-ND
Through Hole Resistors RWR80N2370FRB12-ND
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 237 OHM 2W 1% WW AXIAL - RWR80N2370FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 2W 1% WW AXIAL
RWR80N2370FRB12
RES 237 OHM 2W 1% WW AXIAL RWR80N2370FRB12
RES 237ohm 2W 1% WW AXIAL

RES 237ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2370FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2370FRB12
Wirewound Resistors 3110-RWR80N2370FRB12
EGN-3-80 237 1% RWR80N2370FR B12

EGN-3-80 237 1% RWR80N2370FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N2370FRB12-ND RWR80N2370FRB12 3110-RWR80N2370FRB12
Product Name Through Hole Resistors RES 237 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers