Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2320FSBSL

Description
EGN-3-80 232 1% RWR80N2320FS BSL
Request a Quote Datasheet
Description
EGN-3-80 232 1% RWR80N2320FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2320FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2320FSBSL
Wirewound Resistors 3110-RWR80N2320FSBSL
EGN-3-80 232 1% RWR80N2320FS BSL

EGN-3-80 232 1% RWR80N2320FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2320FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2320FSBSL-ND
Through Hole Resistors RWR80N2320FSBSL-ND
232 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

232 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 232 OHM 2W 1% WW AXIAL - RWR80N2320FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 2W 1% WW AXIAL
RWR80N2320FSBSL
RES 232 OHM 2W 1% WW AXIAL RWR80N2320FSBSL
RES 232ohm 2W 1% WW AXIAL

RES 232ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2320FSBSL RWR80N2320FSBSL-ND RWR80N2320FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 232 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details