Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2320FRS74

Description
EGN-3-80 232 1% RWR80N2320FR S74
Request a Quote
Description
EGN-3-80 232 1% RWR80N2320FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80N is a 2 W, non-inductive, axial wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1.0 %. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Insulation resistance is 1000 MΩ minimum dry. The part number RWR80N2320FRS74 specifies a 232 Ω value at ±1.0 % tolerance, S-level failure rate, and tape/reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR80N is a 2 W, non-inductive, axial wirewound resistor qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 to 1.58 kΩ and a tolerance of ±1.0 %. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum. Dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Insulation resistance is 1000 MΩ minimum dry. The part number RWR80N2320FRS74 specifies a 232 Ω value at ±1.0 % tolerance, S-level failure rate, and tape/reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2320FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2320FRS74
Wirewound Resistors 3110-RWR80N2320FRS74
EGN-3-80 232 1% RWR80N2320FR S74

EGN-3-80 232 1% RWR80N2320FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80N2320FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details