Vishay Intertechnology, Inc. RES 22.1 OHM 2W 1% WW AXIAL RWR80N22R1FSRSL

Description
RES 22.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 22.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 2W 1% WW AXIAL - RWR80N22R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR80N22R1FSRSL
RES 22.1 OHM 2W 1% WW AXIAL RWR80N22R1FSRSL
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N22R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R1FSRSL
Wirewound Resistors 3110-RWR80N22R1FSRSL
EGN-3-80 22.1 1% RWR80N22R1FS RSL

EGN-3-80 22.1 1% RWR80N22R1FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N22R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N22R1FSRSL-ND
Through Hole Resistors RWR80N22R1FSRSL-ND
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N22R1FSRSL 3110-RWR80N22R1FSRSL RWR80N22R1FSRSL-ND
Product Name RES 22.1 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details