Vishay Intertechnology, Inc. Wirewound Resistors RWR80N22R1FSBSL

Description
EGN-3-80 22.1 1% RWR80N22R1FS BSL
Request a Quote Datasheet
Description
EGN-3-80 22.1 1% RWR80N22R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N22R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R1FSBSL
Wirewound Resistors 3110-RWR80N22R1FSBSL
EGN-3-80 22.1 1% RWR80N22R1FS BSL

EGN-3-80 22.1 1% RWR80N22R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N22R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N22R1FSBSL-ND
Through Hole Resistors RWR80N22R1FSBSL-ND
22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22.1 OHM 2W 1% WW AXIAL - RWR80N22R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 2W 1% WW AXIAL
RWR80N22R1FSBSL
RES 22.1 OHM 2W 1% WW AXIAL RWR80N22R1FSBSL
RES 22.1ohm 2W 1% WW AXIAL

RES 22.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N22R1FSBSL RWR80N22R1FSBSL-ND RWR80N22R1FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 22.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers