Vishay Intertechnology, Inc. Wirewound Resistors RWR80N22R0FSB12

Description
EGN-3-80 22 1% RWR80N22R0FS B12
Request a Quote Datasheet
Description
EGN-3-80 22 1% RWR80N22R0FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N22R0FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N22R0FSB12
Wirewound Resistors 3110-RWR80N22R0FSB12
EGN-3-80 22 1% RWR80N22R0FS B12

EGN-3-80 22 1% RWR80N22R0FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N22R0FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N22R0FSB12-ND
Through Hole Resistors RWR80N22R0FSB12-ND
22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 22 OHM 2W 1% WW AXIAL - RWR80N22R0FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 2W 1% WW AXIAL
RWR80N22R0FSB12
RES 22 OHM 2W 1% WW AXIAL RWR80N22R0FSB12
RES 22ohm 2W 1% WW AXIAL

RES 22ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N22R0FSB12 RWR80N22R0FSB12-ND RWR80N22R0FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 22 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details