Vishay Intertechnology, Inc. RES 221 OHM 2W 1% WW AXIAL RWR80N2210FSRSL

Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 2W 1% WW AXIAL - RWR80N2210FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80N2210FSRSL
RES 221 OHM 2W 1% WW AXIAL RWR80N2210FSRSL
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2210FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2210FSRSL
Wirewound Resistors 3110-RWR80N2210FSRSL
EGN-3-80 221 1% RWR80N2210FS RSL

EGN-3-80 221 1% RWR80N2210FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2210FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2210FSRSL-ND
Through Hole Resistors RWR80N2210FSRSL-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2210FSRSL 3110-RWR80N2210FSRSL RWR80N2210FSRSL-ND
Product Name RES 221 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details