Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2210FRRSL

Description
EGN-3-80 221 1% RWR80N2210FR RSL
Request a Quote Datasheet
Description
EGN-3-80 221 1% RWR80N2210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2210FRRSL
Wirewound Resistors 3110-RWR80N2210FRRSL
EGN-3-80 221 1% RWR80N2210FR RSL

EGN-3-80 221 1% RWR80N2210FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2210FRRSL-ND
Through Hole Resistors RWR80N2210FRRSL-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR80N2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80N2210FRRSL
RES 221 OHM 2W 1% WW AXIAL RWR80N2210FRRSL
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2210FRRSL RWR80N2210FRRSL-ND RWR80N2210FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers