Vishay Intertechnology, Inc. RES 221 OHM 2W 1% WW AXIAL RWR80N2210FRB12

Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 2W 1% WW AXIAL - RWR80N2210FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80N2210FRB12
RES 221 OHM 2W 1% WW AXIAL RWR80N2210FRB12
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2210FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2210FRB12-ND
Through Hole Resistors RWR80N2210FRB12-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N2210FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2210FRB12
Wirewound Resistors 3110-RWR80N2210FRB12
EGN-3-80 221 1% RWR80N2210FR B12

EGN-3-80 221 1% RWR80N2210FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N2210FRB12 RWR80N2210FRB12-ND 3110-RWR80N2210FRB12
Product Name RES 221 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details