Vishay Intertechnology, Inc. RES 220 OHM 2W 1% WW AXIAL RWR80N2200FSB12

Description
RES 220ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 2W 1% WW AXIAL - RWR80N2200FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2W 1% WW AXIAL
RWR80N2200FSB12
RES 220 OHM 2W 1% WW AXIAL RWR80N2200FSB12
RES 220ohm 2W 1% WW AXIAL

RES 220ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N2200FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2200FSB12
Wirewound Resistors 3110-RWR80N2200FSB12
EGN-3-80 220 1% RWR80N2200FS B12

EGN-3-80 220 1% RWR80N2200FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2200FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2200FSB12-ND
Through Hole Resistors RWR80N2200FSB12-ND
220 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

220 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N2200FSB12 3110-RWR80N2200FSB12 RWR80N2200FSB12-ND
Product Name RES 220 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers