Vishay Intertechnology, Inc. RES 21.8 OHM 2W 0.5% WW AXIAL RWR80N21R8DSB12

Description
RES 21.8ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 21.8ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.8 OHM 2W 0.5% WW AXIAL - RWR80N21R8DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.8 OHM 2W 0.5% WW AXIAL
RWR80N21R8DSB12
RES 21.8 OHM 2W 0.5% WW AXIAL RWR80N21R8DSB12
RES 21.8ohm 2W 0.5% WW AXIAL

RES 21.8ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N21R8DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N21R8DSB12
Wirewound Resistors 3110-RWR80N21R8DSB12
EGN-3-80 21.8 .5% RWR80N21R8DS B12

EGN-3-80 21.8 .5% RWR80N21R8DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N21R8DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N21R8DSB12-ND
Through Hole Resistors RWR80N21R8DSB12-ND
21.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N21R8DSB12 3110-RWR80N21R8DSB12 RWR80N21R8DSB12-ND
Product Name RES 21.8 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.8 ohms 21.8 ohms 21.8 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details