Vishay Intertechnology, Inc. RES 21.5 OHM 2W 1% WW AXIAL RWR80N21R5FSS73

Description
RES 21.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5 OHM 2W 1% WW AXIAL - RWR80N21R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 2W 1% WW AXIAL
RWR80N21R5FSS73
RES 21.5 OHM 2W 1% WW AXIAL RWR80N21R5FSS73
RES 21.5ohm 2W 1% WW AXIAL

RES 21.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N21R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N21R5FSS73
Wirewound Resistors 3110-RWR80N21R5FSS73
EGN-3-80 21.5 1% RWR80N21R5FS S73

EGN-3-80 21.5 1% RWR80N21R5FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80N21R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N21R5FSS73-ND
Through Hole Resistors RWR80N21R5FSS73-ND
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N21R5FSS73 3110-RWR80N21R5FSS73 RWR80N21R5FSS73-ND
Product Name RES 21.5 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details