Vishay Intertechnology, Inc. Wirewound Resistors RWR80N21R5FSBSL

Description
EGN-3-80 21.5 1% RWR80N21R5FS BSL
Request a Quote Datasheet
Description
EGN-3-80 21.5 1% RWR80N21R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N21R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N21R5FSBSL
Wirewound Resistors 3110-RWR80N21R5FSBSL
EGN-3-80 21.5 1% RWR80N21R5FS BSL

EGN-3-80 21.5 1% RWR80N21R5FS BSL

Supplier's Site Datasheet
RES 21.5 OHM 2W 1% WW AXIAL - RWR80N21R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 2W 1% WW AXIAL
RWR80N21R5FSBSL
RES 21.5 OHM 2W 1% WW AXIAL RWR80N21R5FSBSL
RES 21.5ohm 2W 1% WW AXIAL

RES 21.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N21R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N21R5FSBSL-ND
Through Hole Resistors RWR80N21R5FSBSL-ND
21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N21R5FSBSL RWR80N21R5FSBSL RWR80N21R5FSBSL-ND
Product Name Wirewound Resistors RES 21.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details