21.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 21.5 1% RWR80N21R5FR BSL
RES 21.5ohm 2W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80N21R5FRBSL-ND | 3110-RWR80N21R5FRBSL | RWR80N21R5FRBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 21.5 OHM 2W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 21.5 ohms | 21.5 ohms | 21.5 ohms |