Vishay Intertechnology, Inc. RES 20 OHM 2W 0.5% WW AXIAL RWR80N20R0DRBSL

Description
RES 20ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 2W 0.5% WW AXIAL - RWR80N20R0DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 2W 0.5% WW AXIAL
RWR80N20R0DRBSL
RES 20 OHM 2W 0.5% WW AXIAL RWR80N20R0DRBSL
RES 20ohm 2W 0.5% WW AXIAL

RES 20ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N20R0DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N20R0DRBSL-ND
Through Hole Resistors RWR80N20R0DRBSL-ND
20 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N20R0DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N20R0DRBSL
Wirewound Resistors 3110-RWR80N20R0DRBSL
EGN-3-80 20 .5% RWR80N20R0DR BSL

EGN-3-80 20 .5% RWR80N20R0DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N20R0DRBSL RWR80N20R0DRBSL-ND 3110-RWR80N20R0DRBSL
Product Name RES 20 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers