RES 20ohm 2W 0.1% WW AXIAL
20 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
EGN-3-80 20 .1% RWR80N20R0BR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80N20R0BRRSL | RWR80N20R0BRRSL-ND | 3110-RWR80N20R0BRRSL |
| Product Name | RES 20 OHM 2W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |