Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2050FRB12

Description
EGN-3-80 205 1% RWR80N2050FR B12
Request a Quote Datasheet
Description
EGN-3-80 205 1% RWR80N2050FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2050FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2050FRB12
Wirewound Resistors 3110-RWR80N2050FRB12
EGN-3-80 205 1% RWR80N2050FR B12

EGN-3-80 205 1% RWR80N2050FR B12

Supplier's Site Datasheet
RES 205 OHM 2W 1% WW AXIAL - RWR80N2050FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 2W 1% WW AXIAL
RWR80N2050FRB12
RES 205 OHM 2W 1% WW AXIAL RWR80N2050FRB12
RES 205ohm 2W 1% WW AXIAL

RES 205ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2050FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2050FRB12-ND
Through Hole Resistors RWR80N2050FRB12-ND
205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

205 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2050FRB12 RWR80N2050FRB12 RWR80N2050FRB12-ND
Product Name Wirewound Resistors RES 205 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details