Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2000FRRSL

Description
EGN-3-80 200 1% RWR80N2000FR RSL
Request a Quote Datasheet
Description
EGN-3-80 200 1% RWR80N2000FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2000FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2000FRRSL
Wirewound Resistors 3110-RWR80N2000FRRSL
EGN-3-80 200 1% RWR80N2000FR RSL

EGN-3-80 200 1% RWR80N2000FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N2000FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2000FRRSL-ND
Through Hole Resistors RWR80N2000FRRSL-ND
200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 2W 1% WW AXIAL - RWR80N2000FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 1% WW AXIAL
RWR80N2000FRRSL
RES 200 OHM 2W 1% WW AXIAL RWR80N2000FRRSL
RES 200ohm 2W 1% WW AXIAL

RES 200ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2000FRRSL RWR80N2000FRRSL-ND RWR80N2000FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 200 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - A129322-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers