Vishay Intertechnology, Inc. Wirewound Resistors RWR80N2000BRB12

Description
EGN-3-80 200 .1% RWR80N2000BR B12
Request a Quote Datasheet
Description
EGN-3-80 200 .1% RWR80N2000BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N2000BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N2000BRB12
Wirewound Resistors 3110-RWR80N2000BRB12
EGN-3-80 200 .1% RWR80N2000BR B12

EGN-3-80 200 .1% RWR80N2000BR B12

Supplier's Site Datasheet
RES 200 OHM 2W 0.1% WW AXIAL - RWR80N2000BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 2W 0.1% WW AXIAL
RWR80N2000BRB12
RES 200 OHM 2W 0.1% WW AXIAL RWR80N2000BRB12
RES 200ohm 2W 0.1% WW AXIAL

RES 200ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N2000BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N2000BRB12-ND
Through Hole Resistors RWR80N2000BRB12-ND
200 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N2000BRB12 RWR80N2000BRB12 RWR80N2000BRB12-ND
Product Name Wirewound Resistors RES 200 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers