Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1R62FRBSL

Description
1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1R62FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R62FRBSL-ND
Through Hole Resistors RWR80N1R62FRBSL-ND
1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.62 OHM 2W 1% WW AXIAL - RWR80N1R62FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 2W 1% WW AXIAL
RWR80N1R62FRBSL
RES 1.62 OHM 2W 1% WW AXIAL RWR80N1R62FRBSL
RES 1.62ohm 2W 1% WW AXIAL

RES 1.62ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N1R62FRBSL-ND RWR80N1R62FRBSL
Product Name Through Hole Resistors RES 1.62 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.62 ohms 1.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details