Vishay Intertechnology, Inc. RES 1.62 OHM 2W 1% WW AXIAL RWR80N1R62FRB12

Description
RES 1.62ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.62ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 2W 1% WW AXIAL - RWR80N1R62FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 2W 1% WW AXIAL
RWR80N1R62FRB12
RES 1.62 OHM 2W 1% WW AXIAL RWR80N1R62FRB12
RES 1.62ohm 2W 1% WW AXIAL

RES 1.62ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R62FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R62FRB12-ND
Through Hole Resistors RWR80N1R62FRB12-ND
1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R62FRB12 RWR80N1R62FRB12-ND
Product Name RES 1.62 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details