Vishay Intertechnology, Inc. RES 1.5 OHM 2W 1% WW AXIAL RWR80N1R50FRS73

Description
RES 1.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 2W 1% WW AXIAL - RWR80N1R50FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 2W 1% WW AXIAL
RWR80N1R50FRS73
RES 1.5 OHM 2W 1% WW AXIAL RWR80N1R50FRS73
RES 1.5ohm 2W 1% WW AXIAL

RES 1.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R50FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R50FRS73-ND
Through Hole Resistors RWR80N1R50FRS73-ND
1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R50FRS73 RWR80N1R50FRS73-ND
Product Name RES 1.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details