Vishay Intertechnology, Inc. RES 1.4 OHM 2W 1% WW AXIAL RWR80N1R40FRBSL

Description
RES 1.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4 OHM 2W 1% WW AXIAL - RWR80N1R40FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 2W 1% WW AXIAL
RWR80N1R40FRBSL
RES 1.4 OHM 2W 1% WW AXIAL RWR80N1R40FRBSL
RES 1.4ohm 2W 1% WW AXIAL

RES 1.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R40FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R40FRBSL-ND
Through Hole Resistors RWR80N1R40FRBSL-ND
1.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R40FRBSL RWR80N1R40FRBSL-ND
Product Name RES 1.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.4 ohms 1.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details