Vishay Intertechnology, Inc. RES 1.27 OHM 2W 1% WW AXIAL RWR80N1R27FSS73

Description
RES 1.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 2W 1% WW AXIAL - RWR80N1R27FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 2W 1% WW AXIAL
RWR80N1R27FSS73
RES 1.27 OHM 2W 1% WW AXIAL RWR80N1R27FSS73
RES 1.27ohm 2W 1% WW AXIAL

RES 1.27ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R27FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R27FSS73-ND
Through Hole Resistors RWR80N1R27FSS73-ND
1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R27FSS73 RWR80N1R27FSS73-ND
Product Name RES 1.27 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details