Vishay Intertechnology, Inc. RES 1.27 OHM 2W 1% WW AXIAL RWR80N1R27FSBSL

Description
RES 1.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27 OHM 2W 1% WW AXIAL - RWR80N1R27FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 2W 1% WW AXIAL
RWR80N1R27FSBSL
RES 1.27 OHM 2W 1% WW AXIAL RWR80N1R27FSBSL
RES 1.27ohm 2W 1% WW AXIAL

RES 1.27ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R27FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R27FSBSL-ND
Through Hole Resistors RWR80N1R27FSBSL-ND
1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.27 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R27FSBSL RWR80N1R27FSBSL-ND
Product Name RES 1.27 OHM 2W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.27 ohms 1.27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers