Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1R15FRB12

Description
1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1R15FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R15FRB12-ND
Through Hole Resistors RWR80N1R15FRB12-ND
1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.15 OHM 2W 1% WW AXIAL - RWR80N1R15FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 2W 1% WW AXIAL
RWR80N1R15FRB12
RES 1.15 OHM 2W 1% WW AXIAL RWR80N1R15FRB12
RES 1.15ohm 2W 1% WW AXIAL

RES 1.15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N1R15FRB12-ND RWR80N1R15FRB12
Product Name Through Hole Resistors RES 1.15 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.15 ohms 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers