Vishay Intertechnology, Inc. RES 1.04 OHM 2W 0.5% WW AXIAL RWR80N1R04DSB12

Description
RES 1.04ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.04ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04 OHM 2W 0.5% WW AXIAL - RWR80N1R04DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04 OHM 2W 0.5% WW AXIAL
RWR80N1R04DSB12
RES 1.04 OHM 2W 0.5% WW AXIAL RWR80N1R04DSB12
RES 1.04ohm 2W 0.5% WW AXIAL

RES 1.04ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R04DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R04DSB12-ND
Through Hole Resistors RWR80N1R04DSB12-ND
1.04 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.04 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R04DSB12 RWR80N1R04DSB12-ND
Product Name RES 1.04 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.04 ohms 1.04 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details