Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1R00FMRSL

Description
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1R00FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00FMRSL-ND
Through Hole Resistors RWR80N1R00FMRSL-ND
1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1 OHM 2W 1% WW AXIAL - RWR80N1R00FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 1% WW AXIAL
RWR80N1R00FMRSL
RES 1 OHM 2W 1% WW AXIAL RWR80N1R00FMRSL
RES 1ohm 2W 1% WW AXIAL

RES 1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR80N1R00FMRSL-ND RWR80N1R00FMRSL
Product Name Through Hole Resistors RES 1 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details