Vishay Intertechnology, Inc. RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BSBSL

Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 0.1% WW AXIAL - RWR80N1R00BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.1% WW AXIAL
RWR80N1R00BSBSL
RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BSBSL
RES 1ohm 2W 0.1% WW AXIAL

RES 1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R00BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00BSBSL-ND
Through Hole Resistors RWR80N1R00BSBSL-ND
1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R00BSBSL RWR80N1R00BSBSL-ND
Product Name RES 1 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details