Vishay Intertechnology, Inc. RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BRS73

Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 2W 0.1% WW AXIAL - RWR80N1R00BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 2W 0.1% WW AXIAL
RWR80N1R00BRS73
RES 1 OHM 2W 0.1% WW AXIAL RWR80N1R00BRS73
RES 1ohm 2W 0.1% WW AXIAL

RES 1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1R00BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1R00BRS73-ND
Through Hole Resistors RWR80N1R00BRS73-ND
1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR80N1R00BRS73 RWR80N1R00BRS73-ND
Product Name RES 1 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details