Vishay Intertechnology, Inc. Through Hole Resistors RWR80N19R6FRRSL

Description
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N19R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N19R6FRRSL-ND
Through Hole Resistors RWR80N19R6FRRSL-ND
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 19.6 OHM 2W 1% WW AXIAL - RWR80N19R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 2W 1% WW AXIAL
RWR80N19R6FRRSL
RES 19.6 OHM 2W 1% WW AXIAL RWR80N19R6FRRSL
RES 19.6ohm 2W 1% WW AXIAL

RES 19.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N19R6FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N19R6FRRSL
Wirewound Resistors 3110-RWR80N19R6FRRSL
EGN-3-80 19.6 1% RWR80N19R6FR RSL

EGN-3-80 19.6 1% RWR80N19R6FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N19R6FRRSL-ND RWR80N19R6FRRSL 3110-RWR80N19R6FRRSL
Product Name Through Hole Resistors RES 19.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details