Vishay Intertechnology, Inc. RES 19.6 OHM 2W 1% WW AXIAL RWR80N19R6FRBSL

Description
RES 19.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 2W 1% WW AXIAL - RWR80N19R6FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 2W 1% WW AXIAL
RWR80N19R6FRBSL
RES 19.6 OHM 2W 1% WW AXIAL RWR80N19R6FRBSL
RES 19.6ohm 2W 1% WW AXIAL

RES 19.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N19R6FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N19R6FRBSL
Wirewound Resistors 3110-RWR80N19R6FRBSL
EGN-3-80 19.6 1% RWR80N19R6FR BSL

EGN-3-80 19.6 1% RWR80N19R6FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N19R6FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N19R6FRBSL-ND
Through Hole Resistors RWR80N19R6FRBSL-ND
19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N19R6FRBSL 3110-RWR80N19R6FRBSL RWR80N19R6FRBSL-ND
Product Name RES 19.6 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 457470 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details