Vishay Intertechnology, Inc. RES 196 OHM 2W 1% WW AXIAL RWR80N1960FSBSL

Description
RES 196ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 196ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 2W 1% WW AXIAL - RWR80N1960FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 2W 1% WW AXIAL
RWR80N1960FSBSL
RES 196 OHM 2W 1% WW AXIAL RWR80N1960FSBSL
RES 196ohm 2W 1% WW AXIAL

RES 196ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1960FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1960FSBSL
Wirewound Resistors 3110-RWR80N1960FSBSL
EGN-3-80 196 1% RWR80N1960FS BSL

EGN-3-80 196 1% RWR80N1960FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1960FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1960FSBSL-ND
Through Hole Resistors RWR80N1960FSBSL-ND
196 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

196 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1960FSBSL 3110-RWR80N1960FSBSL RWR80N1960FSBSL-ND
Product Name RES 196 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details