Vishay Intertechnology, Inc. RES 191 OHM 2W 1% WW AXIAL RWR80N1910FSBSL

Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 191ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191 OHM 2W 1% WW AXIAL - RWR80N1910FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 2W 1% WW AXIAL
RWR80N1910FSBSL
RES 191 OHM 2W 1% WW AXIAL RWR80N1910FSBSL
RES 191ohm 2W 1% WW AXIAL

RES 191ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1910FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1910FSBSL-ND
Through Hole Resistors RWR80N1910FSBSL-ND
191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1910FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1910FSBSL
Wirewound Resistors 3110-RWR80N1910FSBSL
EGN-3-80 191 1% RWR80N1910FS BSL

EGN-3-80 191 1% RWR80N1910FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1910FSBSL RWR80N1910FSBSL-ND 3110-RWR80N1910FSBSL
Product Name RES 191 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 191 ohms 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details