Vishay Intertechnology, Inc. Wirewound Resistors RWR80N18R2FSRSL

Description
EGN-3-80 18.2 1% RWR80N18R2FS RSL
Request a Quote Datasheet
Description
EGN-3-80 18.2 1% RWR80N18R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N18R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N18R2FSRSL
Wirewound Resistors 3110-RWR80N18R2FSRSL
EGN-3-80 18.2 1% RWR80N18R2FS RSL

EGN-3-80 18.2 1% RWR80N18R2FS RSL

Supplier's Site Datasheet
RES 18.2 OHM 2W 1% WW AXIAL - RWR80N18R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 2W 1% WW AXIAL
RWR80N18R2FSRSL
RES 18.2 OHM 2W 1% WW AXIAL RWR80N18R2FSRSL
RES 18.2ohm 2W 1% WW AXIAL

RES 18.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N18R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N18R2FSRSL-ND
Through Hole Resistors RWR80N18R2FSRSL-ND
18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N18R2FSRSL RWR80N18R2FSRSL RWR80N18R2FSRSL-ND
Product Name Wirewound Resistors RES 18.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details