Vishay Intertechnology, Inc. RES 18 OHM 2W 1% WW AXIAL RWR80N18R0FSS73

Description
RES 18ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 2W 1% WW AXIAL - RWR80N18R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 2W 1% WW AXIAL
RWR80N18R0FSS73
RES 18 OHM 2W 1% WW AXIAL RWR80N18R0FSS73
RES 18ohm 2W 1% WW AXIAL

RES 18ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N18R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N18R0FSS73-ND
Through Hole Resistors RWR80N18R0FSS73-ND
18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N18R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N18R0FSS73
Wirewound Resistors 3110-RWR80N18R0FSS73
EGN-3-80 18 1% RWR80N18R0FS S73

EGN-3-80 18 1% RWR80N18R0FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N18R0FSS73 RWR80N18R0FSS73-ND 3110-RWR80N18R0FSS73
Product Name RES 18 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms 18 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details