Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1820FRBSL

Description
EGN-3-80 182 1% RWR80N1820FR BSL
Request a Quote Datasheet
Description
EGN-3-80 182 1% RWR80N1820FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1820FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1820FRBSL
Wirewound Resistors 3110-RWR80N1820FRBSL
EGN-3-80 182 1% RWR80N1820FR BSL

EGN-3-80 182 1% RWR80N1820FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1820FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1820FRBSL-ND
Through Hole Resistors RWR80N1820FRBSL-ND
182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 182 OHM 2W 1% WW AXIAL - RWR80N1820FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 2W 1% WW AXIAL
RWR80N1820FRBSL
RES 182 OHM 2W 1% WW AXIAL RWR80N1820FRBSL
RES 182ohm 2W 1% WW AXIAL

RES 182ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1820FRBSL RWR80N1820FRBSL-ND RWR80N1820FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 182 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A16RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details