Vishay Intertechnology, Inc. RES 180 OHM 2W 1% WW AXIAL RWR80N1800FSB12

Description
RES 180ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2W 1% WW AXIAL - RWR80N1800FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2W 1% WW AXIAL
RWR80N1800FSB12
RES 180 OHM 2W 1% WW AXIAL RWR80N1800FSB12
RES 180ohm 2W 1% WW AXIAL

RES 180ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1800FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1800FSB12
Wirewound Resistors 3110-RWR80N1800FSB12
EGN-3-80 180 1% RWR80N1800FS B12

EGN-3-80 180 1% RWR80N1800FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1800FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1800FSB12-ND
Through Hole Resistors RWR80N1800FSB12-ND
180 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

180 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1800FSB12 3110-RWR80N1800FSB12 RWR80N1800FSB12-ND
Product Name RES 180 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757097 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details