Vishay Intertechnology, Inc. RES 180 OHM 2W 0.5% WW AXIAL RWR80N1800DRBSL

Description
RES 180ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 2W 0.5% WW AXIAL - RWR80N1800DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 2W 0.5% WW AXIAL
RWR80N1800DRBSL
RES 180 OHM 2W 0.5% WW AXIAL RWR80N1800DRBSL
RES 180ohm 2W 0.5% WW AXIAL

RES 180ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1800DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1800DRBSL-ND
Through Hole Resistors RWR80N1800DRBSL-ND
180 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

180 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1800DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1800DRBSL
Wirewound Resistors 3110-RWR80N1800DRBSL
EGN-3-80 180 .5% RWR80N1800DR BSL

EGN-3-80 180 .5% RWR80N1800DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1800DRBSL RWR80N1800DRBSL-ND 3110-RWR80N1800DRBSL
Product Name RES 180 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details