Vishay Intertechnology, Inc. Wirewound Resistors RWR80N17R8FSRSL

Description
EGN-3-80 17.8 1% RWR80N17R8FS RSL
Request a Quote Datasheet
Description
EGN-3-80 17.8 1% RWR80N17R8FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N17R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N17R8FSRSL
Wirewound Resistors 3110-RWR80N17R8FSRSL
EGN-3-80 17.8 1% RWR80N17R8FS RSL

EGN-3-80 17.8 1% RWR80N17R8FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N17R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N17R8FSRSL-ND
Through Hole Resistors RWR80N17R8FSRSL-ND
17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 17.8 OHM 2W 1% WW AXIAL - RWR80N17R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 2W 1% WW AXIAL
RWR80N17R8FSRSL
RES 17.8 OHM 2W 1% WW AXIAL RWR80N17R8FSRSL
RES 17.8ohm 2W 1% WW AXIAL

RES 17.8ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N17R8FSRSL RWR80N17R8FSRSL-ND RWR80N17R8FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 17.8 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers